"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"
WORLD-BEAM, ADJUSTABLE FIELD BACKGROUND SUPPRESSION, CUTOFF ADJUSTMENT RANGE: 30-300MM, INPUT: 10-30VDC, OUTPUTS: BIPOLAR NPN AND PNP LIGHT OPERATE, 150MM (6IN), M8 PIGTAIL QD, 11461. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18AB6AF300Q5
PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18AB6AF300Q5-ND | 21572502 | 31T5469 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |