PHOTOELECTRIC SENSOR, 800MM, PNP, 30VDC; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 34K9427 |
| Product Name | Photoelectric Sensor, 800Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 31.5 inch (800 mm) |