WORLD-BEAM QS18 UNIV VOLT; OPPOS
PHOTOELECTRIC SENSOR, 20M, DO, 270V; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:DO; Product Range:WORLD-BEAM QS18 Series; Connection Method:4 Pin Micro Connector; Supply Voltage DC Min:20V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18RNWRQ2-ND | 31T5575 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 20M, Do, 270V; Sensing Range Max Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |