TE Connectivity Automotive Connector Caps & Covers DT3P-DC

Description
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 3 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 3 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - DT3P-DC - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
DT3P-DC
Automotive Connector Caps & Covers DT3P-DC
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 3 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PVC

Configuration Features


  • Number of Positions : 3

Industry Standards


  • IP Rating : Not Tested

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number DT3P-DC
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details