TE Connectivity Conductor & Power Line Covers CP4753-000

Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductor & Power Line Covers - CP4753-000 - TE Connectivity
Berwyn, PA, United States
Conductor & Power Line Covers
CP4753-000
Conductor & Power Line Covers CP4753-000
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ]
  • Compatible Conductor Range (AWGKC) : 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Lead, Conductor

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CP4753-000
Product Name Conductor & Power Line Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details