HDC34-24-980L -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversHDC34-24-980L
Description
Body Features Material : Aluminum Primary Product Color : Silver
Industry Standards UL Flammability Rating : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Accessory Type : Protective Cap Connector System : Wire-to-Wire Strain Relief : Without
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Material : Aluminum Primary Product Color : Silver
Industry Standards UL Flammability Rating : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Accessory Type : Protective Cap Connector System : Wire-to-Wire Strain Relief : Without
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Material : Aluminum Primary Product Color : Silver
Industry Standards UL Flammability Rating : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Accessory Type : Protective Cap Connector System : Wire-to-Wire Strain Relief : Without
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Material : Aluminum
Primary Product Color : Silver
Industry Standards
UL Flammability Rating : None
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Accessory Type : Protective Cap
Connector System : Wire-to-Wire
Strain Relief : Without
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]