Body Features Primary Product Color : Black
Electrical Characteristics Voltage Class (KV) : ≤ 36
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Conductor
Usage Conditions Installation Condition : Live-Line Approved
Body Features
- Primary Product Color : Black
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Conductor
Usage Conditions
- Installation Condition : Live-Line Approved