HDC16-3-JDL -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversHDC16-3-JDL
Description
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 3
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 3
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 3
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PA GF
Configuration Features
Number of Positions : 3
Industry Standards
IP Rating : IP6K9K
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Dust Cap
Sealable : Yes
Usage Conditions
Compatible With Connector Style : Receptacle
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]