Body Features Color : Black
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Application Type : Distribution Energized Installation : No Equipment : Post Insulator
Product Availability LV/MV Insulating Cover Product Availability : EMEA, China, Asia, ANZPAC
Product Type Features LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : LDPE
Body Features
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Operation/Application
- Application Type : Distribution
- Energized Installation : No
- Equipment : Post Insulator
Product Availability
- LV/MV Insulating Cover Product Availability : EMEA, China, Asia, ANZPAC
Product Type Features
- LV/MV Insulating Cover Product Type : Birdcap
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : LDPE