TE Connectivity Insulator & Bushing Covers ES3169-000

Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Solid Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Solid Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - ES3169-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
ES3169-000
Insulator & Bushing Covers ES3169-000
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Solid Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Compatible Insulator Type : Disc Insulator
  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Range (AWGKC) : 6 - 795

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Housing Features


  • Cover Design : Solid

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Insulators/Bushings

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number ES3169-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products