TE Connectivity Electrical Insulator Covers & Accessories EE6222-000

Description
Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 35 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes Product Type Features Insulator Type : Bus Bar LV/MV Insulating Cover Product Type : Cover LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 35 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes Product Type Features Insulator Type : Bus Bar LV/MV Insulating Cover Product Type : Cover LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - EE6222-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
EE6222-000
Electrical Insulator Covers & Accessories EE6222-000
Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 35 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes Product Type Features Insulator Type : Bus Bar LV/MV Insulating Cover Product Type : Cover LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Color : Red

Electrical Characteristics


  • LV/MV Insulating Cover Voltage Class (KV) : ≤ 35

Operation/Application


  • Energized Installation : No
  • Equipment : Bus Bars
  • Low Halogen : Yes

Product Type Features


  • Insulator Type : Bus Bar
  • LV/MV Insulating Cover Product Type : Cover
  • LV/MV Insulating Cover Technology : Cold Applied De-energised
  • Material System : Crosslinked Polyethylene

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number EE6222-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products