TE Connectivity Insulator & Bushing Covers ES2998-000

Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 114 - 171 MM  [4.5 - 6.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote
Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 114 - 171 MM  [4.5 - 6.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - ES2998-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
ES2998-000
Insulator & Bushing Covers ES2998-000
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 114 - 171 MM  [4.5 - 6.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Compatible Insulator Type : Disc Insulator
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 114 - 171 MM  [4.5 - 6.75 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Housing Features


  • Cover Design : Solid

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Insulators/Bushings

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number ES2998-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products