EEC-5X650A -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversEEC-5X650A
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
TE Connectivity
LADD Distribution
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Body Features
Primary Product Color : Black
Primary Product Material : PA 66 GF15
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Connector Enclosure