TE Connectivity Automotive Connector Caps & Covers EEC-325X4A-E016

Description
Body Features Primary Product Color : Natural Industry Standards IP Rating : Not Tested Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Industry Standards IP Rating : Not Tested Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - EEC-325X4A-E016 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
EEC-325X4A-E016
Automotive Connector Caps & Covers EEC-325X4A-E016
Body Features Primary Product Color : Natural Industry Standards IP Rating : Not Tested Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No

Body Features


  • Primary Product Color : Natural

Industry Standards


  • IP Rating : Not Tested

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Protection & Strain Relief Accessory Type : Connector Enclosure
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number EEC-325X4A-E016
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products