TE ConnectivityAutomotive Connector Caps & CoversCN21
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF
Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM [0 - .866 INCH ]
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle, Plug Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF
Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM [0 - .866 INCH ]
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle, Plug Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF
Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM [0 - .866 INCH ]
Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle, Plug Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA GF
Dimensions
Compatible Cable Bundle Diameter Range : 0 - 22 MM [0 - .866 INCH ]
Industry Standards
IP Rating : IP6K9K
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Strain Relief : With
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Cap
Sealable : No
Usage Conditions
Compatible With Connector Style : Receptacle, Plug
Operating Temperature (Max) : 134 DEGC [273 DEGF ]
Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]