DTM4P-BT -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversDTM4P-BT
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Boot
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Boot
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Boot
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Gray
Primary Product Material : PVC
Configuration Features
Number of Positions : 4
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Product Type Features
Protection & Strain Relief Accessory Type : Boot
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]