TE Connectivity Insulator & Bushing Covers ES3104-000

Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM  [3 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required
Request a Quote
Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM  [3 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - ES3104-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
ES3104-000
Insulator & Bushing Covers ES3104-000
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM  [3 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ]
  • Insulator Outside Skirt Diameter Range : 76 - 127 MM  [3 - 5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Housing Features


  • Cover Design : Hinged Inspection

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Transformers, Insulators/Bushings

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number ES3104-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products