TE ConnectivityWildlife & Animal BarriersES4406-000
Description
Body Features Primary Product Color : Gray
Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount
Operation/Applicatio
n Compatible Equipment : Line Post/Pin
Product Type Features Animal Protection Type : Snake Protection, Bird Protection, Squirrel Protection
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray
Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount
Operation/Applicatio
n Compatible Equipment : Line Post/Pin
Product Type Features Animal Protection Type : Snake Protection, Bird Protection, Squirrel Protection
Usage Conditions Installation Condition : De-Energized Required
Body Features Primary Product Color : Gray
Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount
Operation/Applicatio
n Compatible Equipment : Line Post/Pin
Product Type Features Animal Protection Type : Snake Protection, Bird Protection, Squirrel Protection
Usage Conditions Installation Condition : De-Energized Required
Body Features
Primary Product Color : Gray
Mechanical Attachment
Installation Method : Gloved-Hand
Mounting Method : Pole/Mast/Bracket Mount
Operation/Application
Compatible Equipment : Line Post/Pin
Product Type Features
Animal Protection Type : Snake Protection, Bird Protection, Squirrel Protection