TE Connectivity Automotive Connector Caps & Covers SRK-BS-MD-90-002

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - SRK-BS-MD-90-002 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
SRK-BS-MD-90-002
Automotive Connector Caps & Covers SRK-BS-MD-90-002
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : Plastic

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number SRK-BS-MD-90-002
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products