CL9095-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination ShieldsCL9095-000
Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 234 MM [9.21 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar, Terminations, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 234 MM [9.21 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar, Terminations, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 234 MM [9.21 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar, Terminations, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Disc Insulator, Post Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 234 MM [9.21 INCH ]
Operation/Application
Compatible Equipment : Conductors/Leads, Bus Bar, Terminations, Insulators/Bushings
Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution