TE Connectivity Automotive Connector Caps & Covers DRB102-BT-90DEG

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 102 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 102 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - DRB102-BT-90DEG - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
DRB102-BT-90DEG
Automotive Connector Caps & Covers DRB102-BT-90DEG
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 102 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PVC

Configuration Features


  • Number of Positions : 102

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Protection & Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number DRB102-BT-90DEG
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6809131P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details