Body Features Primary Product Color : Red
Dimensions Compatible Conductor Diameter Range : 16.99 - 37.99 MM [.669 - 1.496 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 15
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Lead, Conductor
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Primary Product Color : Red
Dimensions
- Compatible Conductor Diameter Range : 16.99 - 37.99 MM [.669 - 1.496 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Lead, Conductor
Usage Conditions
- Installation Condition : De-Energized Required