TE Connectivity Automotive Connector Caps & Covers DTV18S-BT-BK

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - DTV18S-BT-BK - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
DTV18S-BT-BK
Automotive Connector Caps & Covers DTV18S-BT-BK
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PVC

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Protection & Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
Buy Now Datasheet
Boot - DTV Series - DTV18S-BT-BK - LADD Distribution
Kettering, OH, USA
Boot - DTV Series
DTV18S-BT-BK
Boot - DTV Series DTV18S-BT-BK
Boot

Boot

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity LADD Distribution
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number DTV18S-BT-BK DTV18S-BT-BK
Product Name Automotive Connector Caps & Covers Boot - DTV Series
Type Cap Base
Unlock Full Specs
to access all available technical data

Similar Products