DT3P-BT-YW -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversDT3P-BT-YW
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 0 - 9.53 MM [0 - .375 INCH ]
Industry Standards Degree of Protection : IP6K9K
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Boot Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 0 - 9.53 MM [0 - .375 INCH ]
Industry Standards Degree of Protection : IP6K9K
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Boot Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 0 - 9.53 MM [0 - .375 INCH ]
Industry Standards Degree of Protection : IP6K9K
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Boot Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features
Cable Exit Angle : 180°
Primary Product Color : Yellow
Primary Product Material : PVC
Configuration Features
Number of Positions : 3
Dimensions
Compatible Cable Bundle Diameter Range : 0 - 9.53 MM [0 - .375 INCH ]
Industry Standards
Degree of Protection : IP6K9K
Mechanical Attachment
Strain Relief : With
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Boot
Sealable : No
Usage Conditions
Compatible With Connector Style : Receptacle
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]