TE Connectivity Creepage Extenders & Contamination Shields CM7839-000

Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 488 MM  [19.21 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Conductors/Leads, Terminations Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 488 MM  [19.21 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Conductors/Leads, Terminations Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Creepage Extenders & Contamination Shields - CM7839-000 - TE Connectivity
Berwyn, PA, United States
Creepage Extenders & Contamination Shields
CM7839-000
Creepage Extenders & Contamination Shields CM7839-000
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 488 MM  [19.21 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Conductors/Leads, Terminations Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator, Disc Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 488 MM  [19.21 INCH ]

Operation/Application


  • Compatible Equipment : Insulators/Bushings, Bus Bar, Conductors/Leads, Terminations
  • Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution

Product Type Features


  • Installation Technology : Cold Shrink

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CM7839-000
Product Name Creepage Extenders & Contamination Shields
Unlock Full Specs
to access all available technical data

Similar Products