TE Connectivity Automotive Connector Caps & Covers HDC16-9-E004

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - HDC16-9-E004 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
HDC16-9-E004
Automotive Connector Caps & Covers HDC16-9-E004
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 9

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cap
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Protective Cover, Pa, Black; Accessory Type Deutsch Te Connectivity - 38AH5678 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover, Pa, Black; Accessory Type Deutsch Te Connectivity
38AH5678
Protective Cover, Pa, Black; Accessory Type Deutsch Te Connectivity 38AH5678
PROTECTIVE COVER, PA, BLACK; Accessory Type:Protective Cover; For Use With:AMP HD10 Series Size 9 Automotive Connectors; Product Range:HD10 Series RoHS Compliant: Yes

PROTECTIVE COVER, PA, BLACK; Accessory Type:Protective Cover; For Use With:AMP HD10 Series Size 9 Automotive Connectors; Product Range:HD10 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number HDC16-9-E004 38AH5678
Product Name Automotive Connector Caps & Covers Protective Cover, Pa, Black; Accessory Type Deutsch Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products