CB7962-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination ShieldsCB7962-000
Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 206 MM [8.11 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 206 MM [8.11 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 206 MM [8.11 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Disc Insulator, Post Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 206 MM [8.11 INCH ]
Operation/Application
Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations
Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow