HDC34-18-1E -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversHDC34-18-1E
Description
Body Features Primary Product Material : Aluminum
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Plug
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Plug
Body Features Primary Product Material : Aluminum
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Plug
Body Features
Primary Product Material : Aluminum
Industry Standards
IP Rating : IP67, IP6K9K
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly