HDC34-24 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversHDC34-24
Description
Body Features Primary Product Material : Aluminum
Configuration Features Number of Positions : 14, 16, 29, 18, 23, 47, 35, 7, 19, 33, 31, 21, 9
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum
Configuration Features Number of Positions : 14, 16, 29, 18, 23, 47, 35, 7, 19, 33, 31, 21, 9
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Material : Aluminum
Configuration Features Number of Positions : 14, 16, 29, 18, 23, 47, 35, 7, 19, 33, 31, 21, 9
Industry Standards IP Rating : IP67, IP6K9K
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Material : Aluminum
Configuration Features
Number of Positions : 14, 16, 29, 18, 23, 47, 35, 7, 19, 33, 31, 21, 9
Industry Standards
IP Rating : IP67, IP6K9K
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Dust Cap
Sealable : No
Usage Conditions
Compatible With Connector Style : Plug
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]