Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red
Electrical Characteristics Voltage Class (KV) : ≤ 36
Housing Features Cover Design : Hinged Inspection
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Switches, Support Insulators, Insulators/Bushings
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Compatible Insulator Type : Post Insulator
- Primary Product Color : Red
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Housing Features
- Cover Design : Hinged Inspection
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Switches, Support Insulators, Insulators/Bushings
Usage Conditions
- Installation Condition : De-Energized Required