TE Connectivity Rectangular Caps & Covers CY8617-000

Description
Body Features Color : Red Material : Thermoplastic Operation/Applicatio n Compatible With Connector Shell Size : 50.8 [2.0] Product Type Features Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Usage Conditions Compatible With Connector Style : Plug
Request a Quote
Description
Body Features Color : Red Material : Thermoplastic Operation/Applicatio n Compatible With Connector Shell Size : 50.8 [2.0] Product Type Features Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Usage Conditions Compatible With Connector Style : Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Caps & Covers - CY8617-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Caps & Covers
CY8617-000
Rectangular Caps & Covers CY8617-000
Body Features Color : Red Material : Thermoplastic Operation/Applicatio n Compatible With Connector Shell Size : 50.8 [2.0] Product Type Features Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Usage Conditions Compatible With Connector Style : Plug

Body Features


  • Color : Red
  • Material : Thermoplastic

Operation/Application


  • Compatible With Connector Shell Size : 50.8 [2.0]

Product Type Features


  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Plug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CY8617-000
Product Name Rectangular Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products