Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray
Electrical Characteristics Voltage Class (KV) : ≤ 36
Housing Features Cover Design : Hinged Inspection
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Switches, Support Insulators, Insulators/Bushings
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Compatible Insulator Type : Post Insulator
- Primary Product Color : Gray
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Housing Features
- Cover Design : Hinged Inspection
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Switches, Support Insulators, Insulators/Bushings
Usage Conditions
- Installation Condition : De-Energized Required