Body Features Primary Product Color : Red
Dimensions Product Width : 100 MM [4 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Busbar Configuration : Straight Compatible Equipment : Bus Bar
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Primary Product Color : Red
Dimensions
- Product Width : 100 MM [4 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Busbar Configuration : Straight
- Compatible Equipment : Bus Bar
Usage Conditions
- Installation Condition : De-Energized Required