Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 38 - 89 MM [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM [2.5 - 5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Housing Features Cover Design : Hinged Inspection
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings, Transformers
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Compatible Insulator Type : Post Insulator
- Primary Product Color : Gray
Dimensions
- Insulator Core Diameter Range : 38 - 89 MM [1.5 - 3.5 INCH ]
- Insulator Outside Skirt Diameter Range : 63 - 127 MM [2.5 - 5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Housing Features
- Cover Design : Hinged Inspection
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Insulators/Bushings, Transformers
Usage Conditions
- Installation Condition : De-Energized Required