DTM12P-DC -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversDTM12P-DC
Description
Body Features Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 12
Industry Standards IP Rating : Not Tested
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 12
Industry Standards IP Rating : Not Tested
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PVC
Configuration Features Number of Positions : 12
Industry Standards IP Rating : Not Tested
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : No
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PVC
Configuration Features
Number of Positions : 12
Industry Standards
IP Rating : Not Tested
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Protective Cover
Sealable : No
Usage Conditions
Compatible With Connector Style : Receptacle
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -29 - 100 DEGC [-20 - 212 DEGF ]