Body Features Color : Red Insulator Material : Porcelain
Configuration Features Visual Inspection : No
Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1143 MM [45 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM [3.6 - 7.3 INCH ]
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Industry Standards RUS Approved : Yes
Operation/Applicatio
n Application Type : Distribution Energized Installation : Yes Equipment : Post Insulator Halogen Free : No Low Halogen : Yes
Product Availability LV/MV Insulating Cover Product Availability : EMEA, China, ANZPAC, Asia
Product Type Features Insulator Type : Post Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : Crosslinked Polyolefin
Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Body Features
- Color : Red
- Insulator Material : Porcelain
Configuration Features
Dimensions
- Conductor Range (MMSQ) : 70 - 120
- Insulation Coverage : 1143 MM [45 INCH ]
- Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM [3.6 - 7.3 INCH ]
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Industry Standards
Operation/Application
- Application Type : Distribution
- Energized Installation : Yes
- Equipment : Post Insulator
- Halogen Free : No
- Low Halogen : Yes
Product Availability
- LV/MV Insulating Cover Product Availability : EMEA, China, ANZPAC, Asia
Product Type Features
- Insulator Type : Post
- Insulator Type/ANSI : Porcelain
- LV/MV Insulating Cover Product Type : Birdcap
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : Crosslinked Polyolefin
Usage Conditions
- Operating Temperature Range (DEGC) : 0 - 105