TE Connectivity Wildlife & Animal Barriers FG1739-000

Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type Features Animal Protection Type : Snake Protection, Squirrel Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type Features Animal Protection Type : Snake Protection, Squirrel Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife & Animal Barriers - FG1739-000 - TE Connectivity
Berwyn, PA, United States
Wildlife & Animal Barriers
FG1739-000
Wildlife & Animal Barriers FG1739-000
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type Features Animal Protection Type : Snake Protection, Squirrel Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Primary Product Color : Gray

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Mechanical Attachment


  • Installation Method : Gloved-Hand
  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Fuse Cut-Outs/Fault Tamers

Product Type Features


  • Animal Protection Type : Snake Protection, Squirrel Protection, Bird Protection

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number FG1739-000
Product Name Wildlife & Animal Barriers
Unlock Full Specs
to access all available technical data

Similar Products