TE Connectivity Busbar & Connection Covers EE6220-000

Description
Body Features Primary Product Color : Black Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment : Bus Bar Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment : Bus Bar Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar & Connection Covers - EE6220-000 - TE Connectivity
Berwyn, PA, United States
Busbar & Connection Covers
EE6220-000
Busbar & Connection Covers EE6220-000
Body Features Primary Product Color : Black Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment : Bus Bar Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Width : 100 MM  [4 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 1

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Busbar Configuration : Elbow
  • Compatible Equipment : Bus Bar

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number EE6220-000
Product Name Busbar & Connection Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products