TE Connectivity Conductor & Power Line Covers CZ1481-000

Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductor & Power Line Covers - CZ1481-000 - TE Connectivity
Berwyn, PA, United States
Conductor & Power Line Covers
CZ1481-000
Conductor & Power Line Covers CZ1481-000
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Lead, Conductor Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Lead, Conductor

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CZ1481-000
Product Name Conductor & Power Line Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products