Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 64 - 216 MM [2.5 - 6.5 INCH ] Insulator Outside Skirt Diameter Range : 140 - 216 MM [5.5 - 8.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Housing Features Cover Design : Hinged Inspection
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Transformers, Insulators/Bushings
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Compatible Insulator Type : Post Insulator
- Primary Product Color : Red
Dimensions
- Insulator Core Diameter Range : 64 - 216 MM [2.5 - 6.5 INCH ]
- Insulator Outside Skirt Diameter Range : 140 - 216 MM [5.5 - 8.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Housing Features
- Cover Design : Hinged Inspection
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Transformers, Insulators/Bushings
Usage Conditions
- Installation Condition : De-Energized Required