TE ConnectivityRectangular Caps & CoversCA8648-000
Description
Body Features Color : Red Material : Thermoplastic
Other Comment : For use with 1.000 inch MTC receptacle connectors.
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cover Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Color : Red Material : Thermoplastic
Other Comment : For use with 1.000 inch MTC receptacle connectors.
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cover Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle
Body Features Color : Red Material : Thermoplastic
Other Comment : For use with 1.000 inch MTC receptacle connectors.
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cover Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle
Body Features
Color : Red
Material : Thermoplastic
Other
Comment : For use with 1.000 inch MTC receptacle connectors.
Packaging Features
Packaging Method : Bag
Packaging Quantity : 25
Product Type Features
Connector System : Wire-to-Wire
Product Type : Accessory
Protection & Strain Relief Accessory Type : Dust Cover