Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray
Electrical Characteristics Voltage Class (KV) : ≤ 25
Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators
Product Type Features Animal Protection Type : Snake Protection, Bird Protection
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Compatible Insulator Type : Post Insulator
- Primary Product Color : Gray
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Mechanical Attachment
- Installation Method : Gloved-Hand
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Bushings/Insulators
Product Type Features
- Animal Protection Type : Snake Protection, Bird Protection
Usage Conditions
- Installation Condition : De-Energized Required