TE Connectivity Electrical Insulator Covers & Accessories CY4640-000

Description
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : Distribution Energized Installation : No Equipment : Horizontal Post Product Availability LV/MV Insulating Cover Product Availability : Asia, ANZPAC, China, EMEA Product Type Features LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : LDPE
Request a Quote
Description
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : Distribution Energized Installation : No Equipment : Horizontal Post Product Availability LV/MV Insulating Cover Product Availability : Asia, ANZPAC, China, EMEA Product Type Features LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : LDPE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - CY4640-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
CY4640-000
Electrical Insulator Covers & Accessories CY4640-000
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : Distribution Energized Installation : No Equipment : Horizontal Post Product Availability LV/MV Insulating Cover Product Availability : Asia, ANZPAC, China, EMEA Product Type Features LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : LDPE

Body Features


  • Color : Black

Electrical Characteristics


  • LV/MV Insulating Cover Voltage Class (KV) : ≤ 36

Operation/Application


  • Application Type : Distribution
  • Energized Installation : No
  • Equipment : Horizontal Post

Product Availability


  • LV/MV Insulating Cover Product Availability : Asia, ANZPAC, China, EMEA

Product Type Features


  • LV/MV Insulating Cover Product Type : Birdcap
  • LV/MV Insulating Cover Technology : Cold Applied
  • Material System : LDPE
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CY4640-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products