TE Connectivity Wildlife & Animal Barriers ER0918-000

Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Animal Protection Type : Snake Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Animal Protection Type : Snake Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife & Animal Barriers - ER0918-000 - TE Connectivity
Berwyn, PA, United States
Wildlife & Animal Barriers
ER0918-000
Wildlife & Animal Barriers ER0918-000
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Animal Protection Type : Snake Protection, Bird Protection Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator
  • Primary Product Color : Red

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Mechanical Attachment


  • Installation Method : Gloved-Hand
  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Bushings/Insulators

Product Type Features


  • Animal Protection Type : Snake Protection, Bird Protection

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number ER0918-000
Product Name Wildlife & Animal Barriers
Unlock Full Specs
to access all available technical data

Similar Products