TE Connectivity Electrical Insulator Covers & Accessories CR4212-000

Description
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 237 - 257 MM  [9.3 - 10.1 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyolefin
Request a Quote Datasheet
Description
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 237 - 257 MM  [9.3 - 10.1 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyolefin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - CR4212-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
CR4212-000
Electrical Insulator Covers & Accessories CR4212-000
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 237 - 257 MM  [9.3 - 10.1 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyolefin

Body Features


  • Color : Red
  • Insulator Material : Porcelain/Glass

Dimensions


  • Insulator Core Diameter Range : 237 - 257 MM  [9.3 - 10.1 INCH ]

Operation/Application


  • Application Type : Substation
  • Energized Installation : No
  • Halogen Free : Yes

Product Availability


  • LV/MV Insulating Cover Product Availability : Worldwide

Product Type Features


  • Insulator Type : Porcelain/Glass
  • LV/MV Insulating Cover Technology : Cold Applied De-energised
  • Material System : Crosslinked Polyolefin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CR4212-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products