Body Features Primary Product Color : Red
Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM [.75 - 1.125 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Lead, Conductor
Usage Conditions Installation Condition : Live-Line Approved
Body Features
- Primary Product Color : Red
Dimensions
- Compatible Conductor Diameter Range : 19.05 - 28.58 MM [.75 - 1.125 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Lead, Conductor
Usage Conditions
- Installation Condition : Live-Line Approved