TE Connectivity Insulator & Bushing Covers CZ9785-000

Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Black Dimensions Insulator Outside Skirt Diameter Range : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Transformers Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Black Dimensions Insulator Outside Skirt Diameter Range : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Transformers Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - CZ9785-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
CZ9785-000
Insulator & Bushing Covers CZ9785-000
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Black Dimensions Insulator Outside Skirt Diameter Range : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Transformers Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator
  • Primary Product Color : Black

Dimensions


  • Insulator Outside Skirt Diameter Range : 110 MM  [4.33 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Housing Features


  • Cover Design : Solid

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Insulators/Bushings, Transformers

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CZ9785-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1616276-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details