EEC-325X4B-E016 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversEEC-325X4B-E016
Description
Body Features Primary Product Color : Natural
Industry Standards IP Rating : Not Tested
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Industry Standards IP Rating : Not Tested
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Body Features Primary Product Color : Natural
Industry Standards IP Rating : Not Tested
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Connector Enclosure Sealable : No
Body Features
Primary Product Color : Natural
Industry Standards
IP Rating : Not Tested
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 200
Product Type Features
Protection & Strain Relief Accessory Type : Connector Enclosure