TE Connectivity Insulator & Bushing Covers CR3052-000

Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ] Insulator Outside Skirt Diameter Range : 100 - 200 MM  [4 - 8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ] Insulator Outside Skirt Diameter Range : 100 - 200 MM  [4 - 8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - CR3052-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
CR3052-000
Insulator & Bushing Covers CR3052-000
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ] Insulator Outside Skirt Diameter Range : 100 - 200 MM  [4 - 8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Transformers, Insulators/Bushings Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ]
  • Insulator Outside Skirt Diameter Range : 100 - 200 MM  [4 - 8 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Housing Features


  • Cover Design : Hinged Inspection

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Transformers, Insulators/Bushings

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CR3052-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products