Body Features Primary Product Color : Gray Primary Product Material : Silicone
Configuration Features Visual Inspection : No
Dimensions Compatible Conductor Diameter Range : 19 - 28 MM [.75 - 1.125 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Operation/Applicatio
n Compatible Equipment : Conductors/Leads Power Component Application Type : Substation
Product Availability Product Availability : Asia, China
Product Type Features Installation Technology : Cold Applied LV/MV Insulating Cover Product Type : Line Cover
Body Features
- Primary Product Color : Gray
- Primary Product Material : Silicone
Configuration Features
Dimensions
- Compatible Conductor Diameter Range : 19 - 28 MM [.75 - 1.125 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Operation/Application
- Compatible Equipment : Conductors/Leads
- Power Component Application Type : Substation
Product Availability
- Product Availability : Asia, China
Product Type Features
- Installation Technology : Cold Applied
- LV/MV Insulating Cover Product Type : Line Cover